The MLP561M300EB1C is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It features a case size EB with a length of 3.0 inches, weighing 66 g typical. The part operates at 300 Vdc with a capacitance of 560 µF, ±20% tolerance, and a maximum ESR of 240 mΩ at 120 Hz. It supports a ripple current of 3.2 A at 85 °C case temperature and is rated for 50 years of life at 45 °C with a hermetic welded seal. The capacitor withstands temperatures from -40 °C to +85 °C and meets vibration standards per MIL-STD-202 and IEC 60068-2-6. Its case is aluminum with polyester insulation, and terminals are 18 AWG copper wire with tin-lead electroplate. Ripple current capability doubles when heatsinked.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 560µF 300V
560µF 300V Aluminum Electrolytic Capacitors FlatPack 240mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 560UF 20% 300V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP561M300EB1C | 2002-MLP561M300EB1C | MLP561M300EB1C-ND | MLP561M300EB1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 560 microF | 560 microF | 560 microF | 560 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |