The MLP561M300EB0C is a 300 Vdc, 560 µF aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length (EB), a maximum ESR of 240 mΩ at 120 Hz, and a rated ripple current of 3.2 A at 85 °C. The capacitor operates from -40 °C to +85 °C and features a nearly hermetic welded seal for a 50-year life at +45 °C. Its case is aluminum, with 18 AWG copper wire terminals, and it supports double the ripple current when attached to an external heatsink. The unit weighs 66 g typical.
560µF 300V Aluminum Electrolytic Capacitors FlatPack 240mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 560µF 300V
CAP ALUM 560UF 20% 300V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP561M300EB0C | MLP561M300EB0C-ND | 2002-MLP561M300EB0C | MLP561M300EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 560 microF | 560 microF | 560 microF | 560 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |