The MLP561M300EB0B is an aluminum electrolytic capacitor from the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a 3.0-inch case length (EB), a rated voltage of 300 Vdc, and a capacitance of 560 µF with a tolerance of ±20%. The capacitor has a maximum ESR of 240 mΩ at 120 Hz and a ripple current rating of 3.2 A at 85°C without a heatsink. It operates from −40°C to +85°C and maintains a 50-year life at +45°C with a hermetically welded seal. The case is aluminum, with 18 AWG copper terminals, and weighs 66 g typical. Ripple current capability doubles when mounted to an external heatsink. The part meets MIL-STD-202 and IEC 60068-2-6 vibration standards with 10g amplitude across 10-2000 Hz. ESL is less than 30 nH at 1 MHz.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP561M300EB0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |