The MLP501M150EK1D is an aluminum electrolytic capacitor in the Flatpack™ series, designed for voltage holdup and filtering in high-reliability applications. It has a 1.5-inch case (EK) and weighs 30 g. Rated at 150 Vdc and 500 µF with ±20% tolerance, it operates from -55°C to +85°C with a maximum core temperature of 88°C. ESR is 355 mΩ at 120 Hz, with a ripple current of 1.9 A at 85°C. ESL is less than 30 nH at 1 MHz. A welded seal ensures 50-year life at +45°C, and the capacitor withstands over 80,000 feet altitude. Ripple current capability doubles with an external heatsink. Terminals are two leads with no tabs.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 500µF 150V
500µF 150V Aluminum Electrolytic Capacitors FlatPack, Tabbed 355mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 500UF 20% 150V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP501M150EK1D | 2002-MLP501M150EK1D | MLP501M150EK1D-ND | MLP501M150EK1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 500 microF | 500 microF | 500 microF | 500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |