The MLP501M150EK1C is an aluminum electrolytic capacitor in the MLP 85°C Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It has a 1.5-inch case length (EK), 500 µF capacitance at 150 Vdc, and ±20% tolerance. Maximum ESR is 355 mΩ at 120 Hz, with a ripple current of 1.9 A at 85°C without a heatsink. Operating temperature ranges from −55°C to +85°C, with a 50-year life at 45°C due to a hermetic welded seal. The case height is 0.5 inch, ESL is less than 30 nH, and thermal resistance without a heatsink is 2.9 °C/W. Terminations are 18 AWG copper wire. The part includes polyester insulation and a lead finish, consistent with the series.
500µF 150V Aluminum Electrolytic Capacitors FlatPack 355mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 500µF 150V
CAP ALUM 500UF 20% 150V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP501M150EK1C | MLP501M150EK1C-ND | 2002-MLP501M150EK1C | MLP501M150EK1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 500 microF | 500 microF | 500 microF | 500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |