The MLP 85°C Flatpack™ is a low-profile aluminum electrolytic capacitor designed for voltage holdup and filtering in military, telecom, and computer applications, offering up to 20 joules of energy storage in a 0.5-inch height with a 50-year life at +45°C. It is available in three case sizes: EK (1.5 in), EA (2.0 in), and EB (3.0 in), with weights of 30 g, 42 g, and 66 g respectively. The part supports rated voltages from 7.5 Vdc to 450 Vdc, capacitances from 110 µF to 47,000 µF, and a capacitance tolerance of ±20%. It operates from -55°C to +85°C depending on voltage, meets MIL-STD-202 and IEC 60068-2-6 vibration standards, and has an ESL of less than 30 nH. Ripple current capability doubles with an external heatsink, and the case is sealed to withstand altitudes over 80,000 feet.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP501M150EK0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |