The MLP501M150EK0B is an aluminum electrolytic capacitor from the MLP series, designed for voltage holdup and filtering in high-reliability applications. It has a case code EK with a length of 1.5 inches, a rated voltage of 150 Vdc, and a capacitance of 500 µF with a tolerance of ±20%. The capacitor operates within a temperature range of -40°C to +85°C and delivers a maximum ripple current of 2.7 A at 120 Hz and 3.2 A at 20 kHz at 85°C case temperature. It features a nearly hermetic welded seal for 50-year life at +45°C, a maximum ESR of 355 mΩ at 25°C, and an ESL of less than 30 nH. The case is aluminum, with 18 AWG copper wire terminals and mounting tabs. Thermal resistance without a heatsink is 2.9 °C/W. Vibration resistance meets MIL-STD-202, Method 204, and the component withstands over 80,000 feet altitude.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP501M150EK0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |