The MLP501M150EK0A is a 150 Vdc, 500 µF aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in military, telecom, and computer applications. It features a 1.5-inch case length (EK), bare can (0), and mounting tabs (A), with a maximum ESR of 355 mΩ at 120 Hz and a ripple current rating of 1.9 A at 85 °C. The capacitor operates within a temperature range of -55 °C to +85 °C, maintains a capacitance tolerance of ±20%, and has an ESL of less than 30 nH. It supports a 50-year life at +45 °C, withstands more than 80,000 feet altitude, and meets MIL-STD-202 vibration standards. The case is aluminum, with 18 AWG copper wire terminals, and weighs 30 g typical. Ripple current capability doubles with an external heatsink, and thermal resistance from core to case is specified for heatsinking.
500µF 150V Aluminum Electrolytic Capacitors FlatPack, Tabbed 355mOhm 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 500µF 150V
CAP ALUM 500UF 20% 150V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP501M150EK0A | 338-1215-ND | 2002-MLP501M150EK0A | MLP501M150EK0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 500 microF | 500 microF | 500 microF | 500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |