The MLP491M250EA1C is a 250 Vdc, 490 µF aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It features a 2.0-inch case length, weighs 42 g typical, and has a 18 AWG copper wire terminal with tin-lead electroplate. The capacitor operates from -40°C to +85°C at 250 Vdc, with a 50-year life at +45°C, a maximum ESR of 285 mΩ at 120 Hz, and a rated ripple current of 2.4 A at 85°C. Its thin profile and flat surfaces enable heatsinking to double ripple current capability. The case is aluminum, and the construction includes a nearly hermetic welded seal. It meets vibration testing per MIL-STD-202 and IEC 60068-2-6 with 10g amplitude. The part uses polyester insulation, as indicated by the '1' in the case code, and is not bare can construction.
490µF 250V Aluminum Electrolytic Capacitors FlatPack 285mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 490µF 250V
CAP ALUM 490UF 20% 250V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP491M250EA1C | MLP491M250EA1C-ND | 2002-MLP491M250EA1C | MLP491M250EA1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 490 microF | 490 microF | 490 microF | 490 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |