The MLP491M250EA1B is an aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It has a case size of EA, measuring 2.0 inches in length, with a rated voltage of 250 Vdc and a capacitance of 490 µF. The capacitor features a 18 AWG copper wire terminal with tin-lead electroplate, a maximum ESR of 285 mΩ at 120 Hz, and a ripple current rating of 2.4 A at 85 °C. It operates from -40 °C to +85 °C, complies with MIL-STD-202 and IEC 60068-2-6 vibration standards, and has a 50-year rated life at +45 °C with a nearly hermetic welded seal. The case is aluminum, with a weight of 42 g typical, and supports double ripple current capability when heatsunk. The polyester insulation and four-lead mounting style are specified by the B suffix.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP491M250EA1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |