The MLP491M250EA0E is an aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It features a 2.0-inch case length (EA), with a rated voltage of 250 Vdc and capacitance of 490 µF. The part has a capacitance tolerance of ±20%, a maximum ESR of 285 mΩ at 120 Hz, and a rated ripple current of 2.4 A at 85°C. It operates from -40°C to +85°C, with a 50-year life expectancy at +45°C and a 2000-hour endurance test at full load and +85°C. The case is aluminum with 18 AWG copper wire terminals and low ESL (<30 nH at 1 MHz). The component supports heatsinking to double ripple current capability and meets vibration standards per MIL-STD-202 and IEC 60068-2-6.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP491M250EA0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |