The MLP473M7R5EB1A is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a 3.0-inch case length (EB case code), with a capacitance of 47,000 µF and a rated voltage of 7.5 Vdc, housed in a flatpack profile measuring 0.5 inches in height. It has a ±20% capacitance tolerance and a maximum ESR of 30 mΩ at 120 Hz. The ripple current is 9.1 A at 85°C with no heatsink and doubles with a heatsink. The capacitor delivers up to 20 joules of energy storage with a 50-year life at +45°C. It complies with the endurance test of 2000 hours at +85°C under full load and withstands 10g vibration per MIL-STD-202. Terminals are 18 AWG copper wire with optional lead-free finish. The case is aluminum, with polyester insulation as indicated by the '1' in the part number.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 47000µF 7R5V
47000µF 7.5V Aluminum Electrolytic Capacitors FlatPack, Tabbed 30mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 47000UF 20% 7.5V FLTPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP473M7R5EB1A | 2002-MLP473M7R5EB1A | MLP473M7R5EB1A-ND | MLP473M7R5EB1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47000 microF | 47000 microF | 47000 microF | 47000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |