The MLP473M7R5EB0A is a 47,000 µF, 7.5 Vdc aluminum electrolytic capacitor in a 3.0 inch flatpack case with mounting tabs, designed for voltage holdup and filtering in demanding electronic assemblies. It supports a temperature range of -55°C to +85°C and delivers up to 9.1 A ripple current at 120 Hz and 9.8 A at 20 kHz with a case temperature of 85°C. The capacitor has a capacitance tolerance of ±20%, an ESR of 30 mΩ at 120 Hz, and an ESL of less than 30 nH. It features a nearly hermetic welded seal for 50-year life at +45°C and can be heatsinked to double ripple current capability. The case is aluminum, terminals are 18 AWG copper wire with tin-lead electroplate, and the unit weighs 66 g typical. The component meets MIL-STD-202 and IEC 60068-2-6 vibration standards and withstands over 80,000 feet altitude.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 47000µF 7R5V
47000µF 7.5V Aluminum Electrolytic Capacitors FlatPack, Tabbed 30mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 47000UF 20% 7.5V FLTPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP473M7R5EB0A | 2002-MLP473M7R5EB0A | MLP473M7R5EB0A-ND | MLP473M7R5EB0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47000 microF | 47000 microF | 47000 microF | 47000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |