The MLP442M050EK1B is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a flatpack case with mounting tabs (Style B), measuring 1.5 inches in length and weighing 30 g typical. Rated for 50 Vdc, it has a capacitance of 4400 µF with ±20% tolerance and operates from -55°C to +85°C. The component delivers up to 20 joules of energy storage and supports a 50-year life at +45°C, with a maximum core temperature of 88°C to prevent case inflation beyond 0.5 inch height. Ripple current capability doubles when heatsinked, and ESL is less than 30 nH at 1 MHz. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards with 10g test levels. The case is aluminum, terminals are 18 AWG copper with tin-lead plating, and the unit features a nearly hermetic welded seal.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP442M050EK1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |