The MLP442M050EK0E is an aluminum electrolytic capacitor in the MLP 85°C Flatpack series, designed for high-energy storage and filtering in demanding applications such as military and telecommunications systems. It features a case length of 1.5 inches, a rated voltage of 50 Vdc, and a capacitance of 4400 µF with a tolerance of ±20%. The capacitor has a maximum ESR of 97 mΩ at 120 Hz and supports a ripple current of 3.7 A at 85°C without a heatsink. Its case is constructed of aluminum with a welded, nearly hermetic seal for a 50-year operational life at +45°C. The part is rated for a temperature range of -55°C to +85°C and meets vibration standards per MIL-STD-202 and IEC 60068-2-6. Terminals are 18 AWG copper wire with 60/40 tin-lead electroplate, and the case weighs 30 g typical. Thermal performance is enhanced with external heatsinking, which can double ripple current capability.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP442M050EK0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |