The MLP442M050EK0B is an aluminum electrolytic capacitor in the Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It has a case size EK with a length of 1.5 inches and weighs 30 grams typical. The part operates at 50 Vdc with a capacitance of 4400 µF and a tolerance of ±20%. It has a maximum ESR of 97 mΩ at 120 Hz and a ripple current rating of 3.7 A at 85 °C without a heatsink. The capacitor supports a temperature range from -55 °C to +85 °C for voltages up to 250 Vdc, and features a nearly hermetic welded seal for 50-year life at +45 °C. The terminals are 18 AWG copper wire with tin-lead electroplate. The case is aluminum, and it includes mounting tabs for secure attachment.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP442M050EK0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |