The MLP433M010EB1C is a very low-profile aluminum electrolytic capacitor designed for voltage holdup and filtering in military, telecom, and computer applications. It has a 3.0-inch case length, a rated voltage of 10 Vdc, a capacitance of 43,000 µF, and a capacitance tolerance of ±20%. The capacitor supports operation from -55°C to +85°C and has a 50-year life at +45°C. It features a welded, nearly hermetic seal and can withstand more than 80,000 feet altitude. Ripple current capability at 85°C is 9.0 A at 120 Hz and 9.6 A at 20 kHz, with ESR maximum of 30 mΩ at 25°C. Thermal resistance from case to ambient is 1.4 °C/W when heatsinked. Weight is 66 g typical. Terminals are 18 AWG copper wire with tin-lead electroplate. The case is aluminum, with polyester insulation and mounting tabs. ESL is less than 30 nH. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 43000µF 10V
43000µF 10V Aluminum Electrolytic Capacitors FlatPack 30mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 43000UF 20% 10V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP433M010EB1C | 2002-MLP433M010EB1C | MLP433M010EB1C-ND | MLP433M010EB1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 43000 microF | 43000 microF | 43000 microF | 43000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |