The MLP433M010EB1B is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length, a rated voltage of 10 Vdc, and a capacitance of 43,000 µF with ±20% tolerance. The part supports a temperature range of -55°C to +85°C, has a maximum ESR of 27 mΩ at 120 Hz, and a ripple current rating of 9.0 A at 85°C. It features a welded seal for 50-year life at +45°C, a maximum case height of 0.5 inch, and is compatible with heatsinking to double ripple current capability. The case is aluminum with 18 AWG copper wire terminals, and the part meets vibration standards MIL-STD-202 Method 204 and IEC 60068-2-6.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP433M010EB1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |