Cornell Dubilier Aluminum Electrolytic MLP433M010EB1A

Description
Flatpack
Request a Quote
Description
Flatpack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MLP433M010EB1A is part of the MLP 85 °C Flatpack series of ultra-long-life aluminum electrolytic capacitors designed for voltage holdup and filtering in compact electronic assemblies. It has a 3.0-inch case length, weighs 66 g typical, and is rated for 10 Vdc with a capacitance of 43,000 µF and a tolerance of ±20%. The maximum ESR at 120 Hz is 30 mΩ, with a ripple current rating of 9.0 A at 85 °C. The capacitor operates from -55 °C to +85 °C depending on voltage, has a hermetically welded seal for 50-year life at 45 °C, and meets MIL-STD-202 vibration standards. Terminal configuration includes polyester insulation and mounting tabs, with terminals rated for 20 A maximum. ESL is less than 30 nH.

Datasheet Summary
Powered by GS/AI

The MLP433M010EB1A is part of the MLP 85 °C Flatpack series of ultra-long-life aluminum electrolytic capacitors designed for voltage holdup and filtering in compact electronic assemblies. It has a 3.0-inch case length, weighs 66 g typical, and is rated for 10 Vdc with a capacitance of 43,000 µF and a tolerance of ±20%. The maximum ESR at 120 Hz is 30 mΩ, with a ripple current rating of 9.0 A at 85 °C. The capacitor operates from -55 °C to +85 °C depending on voltage, has a hermetically welded seal for 50-year life at 45 °C, and meets MIL-STD-202 vibration standards. Terminal configuration includes polyester insulation and mounting tabs, with terminals rated for 20 A maximum. ESL is less than 30 nH.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - MLP433M010EB1A - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
MLP433M010EB1A
Aluminum Electrolytic MLP433M010EB1A
Flatpack

Flatpack

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MLP433M010EB1A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MLP433M010EB1A-ND
Aluminum Electrolytic Capacitors MLP433M010EB1A-ND
43000µF 10V Aluminum Electrolytic Capacitors FlatPack, Tabbed 30mOhm @ 120Hz 2000 Hrs @ 85°C

43000µF 10V Aluminum Electrolytic Capacitors FlatPack, Tabbed 30mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-MLP433M010EB1A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-MLP433M010EB1A
Aluminum Electrolytic Capacitors 2002-MLP433M010EB1A
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 43000µF 10V

85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 43000µF 10V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MLP433M010EB1A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MLP433M010EB1A
Capacitors - Aluminum Electrolytic Capacitors MLP433M010EB1A
CAP ALUM 43000UF 20% 10V FLATPCK

CAP ALUM 43000UF 20% 10V FLATPCK

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MLP433M010EB1A MLP433M010EB1A-ND 2002-MLP433M010EB1A MLP433M010EB1A
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) 85 C (185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 43000 microF 43000 microF 43000 microF 43000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C232U100AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers