The MLP433M010EB0B is a 1100 µF, 10 Vdc aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length, 66 g weight, and four-lead mounting style. The capacitor has a ±20% tolerance, 30 mΩ ESR at 120 Hz, and a rated ripple current of 9.0 A at 85 °C. It operates from -55 °C to +85 °C, supports 50-year life at 45 °C, and withstands up to 80,000 feet altitude. Ripple current capability doubles with an external heatsink. The case has a welded hermetic seal and meets MIL-STD-202 vibration requirements. Terminals are 18 AWG copper wire with lead-free option available.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP433M010EB0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |