The MLP401M200EK1E is an aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in military, telecom, and computer applications. It features a 1.5-inch case length (EK), 200 Vdc rated voltage, 400 µF capacitance, ±20% tolerance, and a maximum ESR of 388 mΩ at 120 Hz. The capacitor operates from −55°C to +85°C, with a 50-year life expectancy at 45°C and a maximum core temperature of 88°C. Ripple current at 85°C is 1.9 A at 120 Hz and 2.3 A at 20 kHz. It has a highly hermetic welded seal, can withstand over 80,000 feet altitude, and complies with MIL-STD-202 vibration testing. Terminals are 18 AWG copper wire with tin-lead electroplate, and the case is aluminum. A polyester insulation variant is available, and a heatsink can double ripple current capability. Weight is 30 g typical.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP401M200EK1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |