The MLP383M016EB1B is a 38,000 µF, 16 Vdc aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length, weighs 66 g typical, and uses mounting tabs with polyester insulation. The part operates from -55°C to +85°C, has a ±20% capacitance tolerance, and a maximum ESR of 31 mΩ at 25°C. Ripple current capability is 9.0 A at 120 Hz and 9.6 A at 20 kHz with an 85°C case temperature, and can be doubled with an external heatsink. The capacitor features a welded seal for 50-year life at +45°C, withstands up to 80,000 feet altitude, and meets MIL-STD-202 and IEC 60068-2-6 vibration standards. ESL is less than 30 nH, and endurance life is tested for 2000 hours at full load and 85°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP383M016EB1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |