The MLP383M016EB0E is an aluminum electrolytic capacitor in the MLP flatpack series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length (EB), a rated voltage of 16 Vdc, and a capacitance of 38,000 µF with ±20% tolerance. The part operates from -55°C to +85°C and supports a maximum case temperature of 85°C, with a 50-year life rating at 45°C. It features a welded, nearly hermetic seal and can handle up to 9.0 A ripple current at 85°C with no heatsink. The case is aluminum, with 18 AWG copper wire terminals, and the capacitor has an ESL of less than 30 nH. Vibration resistance meets MIL-STD-202 Method 204 and IEC 60068-2-6 with 10g amplitude. Terminal configuration is hook leads/no tabs (code E).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP383M016EB0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |