The MLP371M350EB0D is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a 3.0-inch case length (EB), operates at 350 Vdc, and has a capacitance of 370 µF with ±20% tolerance. The part achieves a 50-year life at +45°C with a nearly hermetic welded seal and withstands up to 80,000 feet altitude. It has a maximum ESR of 420 mΩ at 120 Hz and a rated ripple current of 2.3 A at 85°C without a heatsink. Thermal resistance from case to ambient is 1.3 °C/W when heatsinked with polyester insulation. Terminals are 18 AWG copper wire with tin-lead electroplate, and the case is aluminum. It complies with MIL-STD-202 vibration standards and operates from -55°C to +85°C. The part supports mounting via hook leads with tabs (style D).
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 370µF 350V
CAP ALUM 370UF 20% 350V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MLP371M350EB0D | 2002-MLP371M350EB0D | MLP371M350EB0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 370 microF | 370 microF | 370 microF |
| Capacitance Tolerance | 20 (+/- %) |