The MLP371M350EB0C is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length (EB), a rated voltage of 350 Vdc, a capacitance of 370 µF, and a capacitance tolerance of ±20%. The capacitor features a welded hermetic seal for 50-year life at +45°C, operates from -40°C to +85°C, and has a maximum ESR of 420 mΩ at 25°C. Ripple current capability at 85°C is 2.3 A, with a 1 MHz ESL of less than 30 nH. It uses 18 AWG copper leads with tin-lead electroplate and weighs 66 g typical. The case is aluminum, and it supports heatsinking to double ripple current. It meets MIL-STD-202 vibration standards for 10g, and endures 2000 hours at full load at +85°C.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 370µF 350V
370µF 350V Aluminum Electrolytic Capacitors FlatPack 420mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 370UF 20% 350V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP371M350EB0C | 2002-MLP371M350EB0C | MLP371M350EB0C-ND | MLP371M350EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 370 microF | 370 microF | 370 microF | 370 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |