The MLP332M080EB1D is a flatpack aluminum electrolytic capacitor designed for high-energy storage and filtering in military, telecom, and computer applications. It has a 3.0-inch case length (EB), a rated voltage of 80 Vdc, a capacitance of 3300 µF with ±20% tolerance, and operates within a temperature range of -40°C to +85°C. The case is made of aluminum with mounting tabs and hook leads, and it weighs 66 g typical. The capacitor supports up to 20 joules of energy storage, has a 50-year life at +45°C, and achieves double ripple current capability when heatsinked. Its thermal resistance with a heatsink is 1.3 °C/W, and it meets MIL-STD-202 and IEC 60068-2-6 vibration standards. The part features a nearly hermetic welded seal and an ESL of less than 30 nH.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 3300µF 80V
CAP ALUM 3300UF 20% 80V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MLP332M080EB1D | 2002-MLP332M080EB1D | MLP332M080EB1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF |
| Capacitance Tolerance | 20 (+/- %) |