The MLP332M080EB1C is a flatpack aluminum electrolytic capacitor designed for voltage holdup and filtering in high-reliability applications, with a 3.0-inch case length (EB), 3300 µF capacitance, 80 Vdc rated voltage, and ±20% tolerance. It operates from -40°C to +85°C, supports up to 20 joules of energy storage, and features a nearly hermetic welded seal for 50-year life at +45°C. The case is aluminum with 18 AWG copper wire terminals, weighs 66 g typical, and has an ESL less than 30 nH at 1 MHz. Ripple current capability doubles when heatsinked, with a maximum core temperature of 88°C to limit case inflation to 0.5 inch. The part meets MIL-STD-202 and IEC 60068-2-6 vibration standards and undergoes a 2000-hour endurance test at +85°C under full load.
3300µF 80V Aluminum Electrolytic Capacitors FlatPack 44mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 3300µF 80V
CAP ALUM 3300UF 20% 80V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP332M080EB1C | MLP332M080EB1C-ND | 2002-MLP332M080EB1C | MLP332M080EB1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |