The MLP332M080EB1B is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It features a 3.0-inch case length (EB), four leads (B mounting style), and is rated for 80 Vdc with a capacitance of 3300 µF and a tolerance of ±20%. The component operates from -55°C to +85°C depending on voltage, withstands 10g vibration, and has a 50-year life at +45°C. Its case is aluminum with a hermetic welded seal, and it achieves up to 20 joules of energy storage in a 0.5-inch height. The ripple current capability doubles when attached to a heatsink, and it meets thermal resistance specifications based on case dimensions. Terminals are 18 AWG copper with tin-lead electroplate.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP332M080EB1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |