The MLP332M080EB0E is an aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length (EB), a rated voltage of 80 Vdc, and a capacitance of 3300 µF with a tolerance of ±20%. The capacitor delivers a ripple current of 9.0 A at 20 kHz and 7.5 A at 120 Hz at 85°C, with a maximum ESR of 31 mΩ at 25°C. It features a low-profile, box-shaped design with a height of 0.5 inches and a welded, nearly hermetic seal ensuring a 50-year life at 45°C. The case is aluminum with 18 AWG copper wire terminals and a mounting style of hook leads without tabs. It supports operation from -55°C to +85°C, withstands 10g vibration per MIL-STD-202, and has an ESL of less than 30 nH at 1 MHz.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP332M080EB0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |