The MLP332M063EA1E is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a 2.0-inch case length, 3300 µF capacitance at 63 Vdc, and ±20% tolerance. Rated for 85°C case temperature, it supports 5.2 A ripple current at 120 Hz and 5.8 A at 20 kHz with a maximum ESR of 64 mΩ. It uses an insulated polyester wrap and hook leads with no tabs. The component offers a 50-year life at 45°C, withstands 10g vibration per MIL-STD-202 and IEC 60068-2-6, and limits core temperature to 88°C. ESL is less than 30 nH. Thermal resistance is 2.1 °C/W without a heatsink. Weight is 42 g typical.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP332M063EA1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |