The MLP332M063EA1C is a 63 Vdc aluminum electrolytic capacitor in the MLP series, featuring a very low-profile flatpack design for voltage holdup and filtering in high-reliability applications. It has a case length of 2.0 inches, weighs 42 g typical, and uses polyester insulation with four lead terminals. The part delivers a rated ripple current of 5.2 A at 85 °C and 5.8 A at 85 °C case temperature under 20 kHz operation, with a maximum ESR of 50 mΩ at 25 °C. It supports a capacitance of 3300 µF with ±20% tolerance and operates from -55 °C to +85 °C, meeting endurance and shelf life tests per MIL-STD-202 and IEC 60068-2-6 for vibration and thermal stability. The device achieves up to 50 years of life at +45 °C with a nearly hermetic welded seal and can be heatsinked to double ripple current capability.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 3300µF 63V
3300µF 63V Aluminum Electrolytic Capacitors FlatPack 64mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 3300UF 20% 63V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP332M063EA1C | 2002-MLP332M063EA1C | MLP332M063EA1C-ND | MLP332M063EA1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |