The MLP332M063EA0E is an aluminum electrolytic capacitor in the MLP 85 °C Flatpack™ series, designed for voltage holdup and filtering in military, telecom, and computer applications. It features a 2.0-inch case length (EA), a rated voltage of 63 Vdc, a capacitance of 3300 µF with ±20% tolerance, and a maximum ESR of 64 mΩ at 120 Hz. The capacitor has a ripple current rating of 5.2 A at 85 °C case temperature and can operate from -55 °C to +85 °C depending on voltage. It has a nearly hermetic welded seal, supports 50-year life at +45 °C, and withstands 10g vibration per MIL-STD-202. Terminals are 18 AWG copper wire with 60/40 tin-lead electroplate, and the case is aluminum. Thermal resistance with a heatsink is 2.1 °C/W, and ESL is less than 30 nH. This part uses hook leads and no tabs (E),' setting it apart from other EA variants.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP332M063EA0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |