The MLP332M063EA0C is a 63 Vdc, 3300 µF aluminum electrolytic capacitor in the MLP Flatpack series, featuring a 2.0-inch case length and four-lead mounting style. It has a capacitance tolerance of ±20%, a maximum ESR of 64 mΩ at 120 Hz, and a rated ripple current of 5.2 A at 85 °C. The capacitor operates from -55 °C to +85 °C up to 250 Vdc, with a 50-year rated life at +45 °C and a nearly hermetic welded seal. It supports double the ripple current capability when heatsinked and has an ESL of less than 30 nH at 1 MHz. The case is aluminum, with 18 AWG copper leads plated with tin-lead, and weighs 42 g typical.
3300µF 63V Aluminum Electrolytic Capacitors FlatPack 64mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 3300µF 63V
CAP ALUM 3300UF 20% 63V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP332M063EA0C | MLP332M063EA0C-ND | 2002-MLP332M063EA0C | MLP332M063EA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |