The MLP332M063EA0B is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a rated voltage of 63 Vdc, a capacitance of 3300 µF with ±20% tolerance, and a maximum ESR of 64 mΩ at 120 Hz. The part uses a 2.0-inch case (EA) with four leads, weighs 42 g typical, and operates from -55°C to +85°C. It supports up to 5.2 A ripple current at 85°C with no heatsink and can be heatsinked to double ripple capability. The capacitor has a 50-year life at 45°C, with a nearly hermetic welded seal, and complies with MIL-STD-202 and IEC 60068-2-6 for vibration testing. Maximum case temperature is 88°C to prevent inflation beyond 0.5 inch height.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP332M063EA0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |