The MLP331M420EB1A is a flatpack aluminum electrolytic capacitor from the MLP series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length (EB), a rated voltage of 420 Vdc, and a capacitance of 330 µF with ±20% tolerance. The case is aluminum with a hermetic welded seal, supporting a 50-year life at 45 °C and operation from -40 °C to +85 °C. It has a maximum ESR of 530 mΩ at 25 °C and a rated ripple current of 2.1 A at 120 Hz under 85 °C case temperature. The capacitor features terminal leads compatible with 18 AWG copper wire and includes polyester insulation. It meets MIL-STD-202 vibration standards and has an ESL under 30 nH measured at 1 MHz. The maximum core temperature is 88 °C, ensuring no case inflation beyond 0.5 inch height.
330µF 420V Aluminum Electrolytic Capacitors FlatPack, Tabbed 530mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 330µF 420V
CAP ALUM 330UF 20% 420V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP331M420EB1A | MLP331M420EB1A-ND | 2002-MLP331M420EB1A | MLP331M420EB1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |