The MLP331M420EB0D is a 420 VDC Aluminum Electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length (EB), operates within a temperature range of -40°C to +85°C, and delivers 330 µF of capacitance with ±20% tolerance. The capacitor features a welded hermetic seal for 50-year life at +45°C, an ESL of less than 30 nH, and a maximum ESR of 530 mΩ at 25°C. Ripple current is rated at 2.1 A at 120 Hz with a case temperature of 85°C, and performance is validated under MIL-STD-202 and IEC 60068-2-6 vibration tests. Weight is 66 g typical. Terminals are 18 AWG copper wire with tin-lead electroplating, and the case is aluminum with a low-profile flatpack form factor. The part supports heatsinking to double ripple current capability. Connection style is hook leads with tabs (D).
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 330µF 420V
CAP ALUM 330UF 20% 420V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MLP331M420EB0D | 2002-MLP331M420EB0D | MLP331M420EB0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) |