The MLP331M420EB0C is an aluminum electrolytic capacitor from the MLP series, designed for voltage holdup and filtering in high-reliability applications with a very low profile of 0.5 inches. It features a 3.0-inch case length (EB), 420 Vdc rated voltage, 330 µF capacitance, ±20% tolerance, and a maximum ESR of 530 mΩ at 25 °C. The capacitor supports ripple currents up to 2.1 A at 120 Hz and 2.5 A at 20 kHz at +85 °C, with a 50-year rated life at +45 °C. It operates from -40 °C to +85 °C and withstands 10g vibration per MIL-STD-202. The case is aluminum with welded 18 AWG copper wire terminals, and the part is rated for over 80,000 feet altitude. Thermal resistance from case to ambient is 1.3 °C/W when heatsinked with polyester insulation on both sides.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 330µF 420V
330µF 420V Aluminum Electrolytic Capacitors FlatPack 530mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 330UF 20% 420V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP331M420EB0C | 2002-MLP331M420EB0C | MLP331M420EB0C-ND | MLP331M420EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |