The MLP331M420EB0B is a 420 Vdc, 330 µF aluminum electrolytic capacitor in the MLP series, designed for high-energy storage and filtering in military, telecom, and computer applications. It features a 3.0-inch case length (EB), 50-year life at +45 °C, and operates from -40 °C to +85 °C. The capacitor has a ±20% capacitance tolerance, ESR of 530 mΩ at 120 Hz, and ripple current capability of 2.1 A at 85 °C. It is rated for 80,000 feet altitude, with a 30 nH ESL and 18 AWG lead terminals. The case is aluminum with an optional polyester insulation wrap, and it supports heatsinking to double ripple current capability. Vibration compliance meets MIL-STD-202 Method 204. This part is available in a four-lead (B) mounting style with lead-free termination.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP331M420EB0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |