The MLP331M400EB0D is an aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length (EB), 400 Vdc rated voltage, 330 µF capacitance, and a ±20% tolerance. The capacitor uses a nearly hermetic welded seal for a 50-year life at +45°C and can withstand over 80,000 feet altitude. Terminal style is hook leads with tabs (D), and it features a low-profile 0.5-inch height with a case temperature maximum of +85°C. Ripple current capability at 85°C is 2.1 A, and ESR at 120 Hz is 530 mΩ. Thermal resistance is 1.3 °C/W when uninsulated and heatsinked on both large sides. The part meets MIL-STD-202 vibration standards and operates from -55°C to +85°C. ESL is less than 30 nH. Weight is 66 g typical.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 330µF 400V
330µF 400V Aluminum Electrolytic Capacitors FlatPack, Tabbed 530mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 330UF 20% 400V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP331M400EB0D | 2002-MLP331M400EB0D | MLP331M400EB0D-ND | MLP331M400EB0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |