The MLP331M300EA1D is a 330 µF, 300 VDC aluminum electrolytic capacitor in the MLP Flatpack series, designed for ultra-long-life voltage holdup and filtering in military and telecom applications. It features a 2.0-inch case length, weighs 42 g typical, and uses a 18 AWG copper wire terminal with polyester insulation and hook leads. The capacitor operates from -40°C to +85°C and has a rated ripple current of 2.1 A at 120 Hz and 2.5 A at 20 kHz, with a maximum ESR of 399 mΩ at 25°C. It maintains a 50-year life at +45°C and meets vibration standards per MIL-STD-202 and IEC 60068-2-6. The case is aluminum with a welded, nearly hermetic seal. Ripple current capability doubles with an external heatsink.
330µF 300V Aluminum Electrolytic Capacitors FlatPack, Tabbed 399mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 330µF 300V
CAP ALUM 330UF 20% 300V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP331M300EA1D | MLP331M300EA1D-ND | 2002-MLP331M300EA1D | MLP331M300EA1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |