The MLP331M300EA1A is a 330 µF, 300 Vdc aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications with a 50-year life at +45°C. It features a 2.0-inch case length, weighs 42 g, and uses polyester insulation with four leads. The capacitor has a maximum ESR of 399 mΩ at 25°C, a ripple current rating of 2.1 A at 85°C, and operates from -40°C to +85°C. It complies with MIL-STD-202 vibration standards, has an ESL of less than 30 nH, and can be heatsunk to double ripple current capability. The case is aluminum with a welded, nearly hermetic seal.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 330µF 300V
330µF 300V Aluminum Electrolytic Capacitors FlatPack, Tabbed 399mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 330UF 20% 300V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP331M300EA1A | 2002-MLP331M300EA1A | MLP331M300EA1A-ND | MLP331M300EA1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |