The MLP331M300EA0C is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length (EB case code), a rated voltage of 300 Vdc, a capacitance of 330 µF, and a tolerance of ±20%. The capacitor features a low-profile flatpack design with a height of 0.5 inch and weighs 66 g. It is rated for operation from -40°C to +85°C, with a maximum core temperature of 88°C. Ripple current capability at 85°C is 3.2 A (120 Hz) and 4.0 A (20 kHz), with ESR of 240 mΩ at 25°C. The unit employs a welded, nearly hermetic seal for a 50-year life at +45°C and meets MIL-STD-202 vibration standards. Terminals are 18 AWG copper wire with tin-lead electroplate, and mounting is via four leads with no tabs. ESL is less than 30 nH at 1 MHz.
330µF 300V Aluminum Electrolytic Capacitors FlatPack 399mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 330µF 300V
CAP ALUM 330UF 20% 300V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP331M300EA0C | MLP331M300EA0C-ND | 2002-MLP331M300EA0C | MLP331M300EA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |