The MLP331M300EA0A is a 330 µF, 300 Vdc aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It features a 2.0-inch case length, weighs 42 g, and uses a welded aluminum case with polyester insulation. The capacitor has a ±20% capacitance tolerance, a maximum ESR of 399 mΩ at 120 Hz, and a rated ripple current of 2.1 A at 85 °C. It supports a temperature range of -40 °C to +85 °C, with a 50-year life expectancy at +45 °C and is rated for operation up to 80,000 feet altitude. The component achieves double ripple current capability when heatsinked and has an ESL of less than 30 nH. Vibration compliance meets MIL-STD-202 Method 204 and IEC 60068-2-6 with 10g amplitude. Terminals are 18 AWG copper wire with tin-lead electroplate, rated for 20 A maximum.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 330µF 300V
330µF 300V Aluminum Electrolytic Capacitors FlatPack, Tabbed 399mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 330UF 20% 300V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP331M300EA0A | 2002-MLP331M300EA0A | MLP331M300EA0A-ND | MLP331M300EA0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |