The MLP331M250EK1D is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in military and telecom systems. It has a 1.5-inch case length and 0.5-inch height, rated for 250 Vdc and 820 µF. It uses mounting tabs and polyester insulation, with 18 AWG terminals rated for 20 A. Operation ranges from -55°C to +85°C, with a 50-year life at +45°C. Ripple current is 3.8 A at 120 Hz and 4.9 A at 20 kHz, with ESR of 172 mΩ. The core temperature limit is 88°C to prevent case inflation. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards and supports operation above 80,000 feet. Capacitance tolerance is ±20%.
330µF 250V Aluminum Electrolytic Capacitors FlatPack, Tabbed 426mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 330µF 250V
CAP ALUM 330UF 20% 250V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP331M250EK1D | MLP331M250EK1D-ND | 2002-MLP331M250EK1D | MLP331M250EK1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |