The MLP331M250EK1B is a flatpack aluminum electrolytic capacitor designed for voltage holdup and filtering in demanding applications, with a 250 Vdc rating, 820 µF capacitance, and a 1.5-inch case length. It features a welded aluminum case, a ±20% capacitance tolerance, and a 50-year life expectancy at 45 °C. The part supports ripple currents up to 3.8 A at 120 Hz and 4.9 A at 20 kHz, with an ESR of 172 mΩ at 25 °C. Its thermal design allows double the ripple current capability when mounted on a heatsink, and it operates from -55 °C to +85 °C. The capacitor meets vibration standards per MIL-STD-202 and IEC 60068-2-6, with an insulation coating of polyester and mounting style B (four leads).
CAP ALUM 330UF 20% 250V FLATPACK
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MLP331M250EK1B | MLP331M250EK1B |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) |