The MLP331M250EK0C is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a flatpack case with mounting tabs, measures 1.5 inches in length, and weighs 30 g typical. Rated for 250 Vdc with a capacitance of 330 µF and ±20% tolerance, it operates from -55°C to +85°C and has an estimated 50-year life at +45°C. The ESR is 426 mΩ at 120 Hz and 258 mΩ at 20 kHz, with a rated ripple current of 1.8 A at 85°C. It meets MIL-STD-202 vibration standards and has an ESL under 30 nH. The case is aluminum with lead-free terminals optional. Thermal performance allows double the ripple current when heatsinked.
330µF 250V Aluminum Electrolytic Capacitors FlatPack 426mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 330µF 250V
CAP ALUM 330UF 20% 250V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP331M250EK0C | MLP331M250EK0C-ND | 2002-MLP331M250EK0C | MLP331M250EK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |