The MLP331M250EK0B is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a flatpack case with mounting tabs, measuring 1.5 inches in length and weighing 30 grams typical, with a maximum case height of 0.5 inch. The part operates from -55°C to +85°C and is rated for 250 Vdc with a capacitance of 330 µF and ±20% tolerance. The maximum ESR at 25°C is 426 mΩ, and the ripple current rating is 1.8 A at 120 Hz and 2.3 A at 20 kHz at 85°C case temperature. The capacitor has an ESL of less than 30 nH, a hermetic welded seal for 50-year life at +45°C, and meets MIL-STD-202 and IEC 60068-2-6 vibration standards. It supports thermal heatsinking to double ripple current capability and includes a polyester tape wrap that may add up to 0.020 inches to dimensions.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP331M250EK0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |