The MLP283M7R5EA1D is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in compact military, telecom, and computer applications. It has a 2.0-inch case length, weighs 42 g, and uses hook leads with no tabs. Rated at 7.5 Vdc, it provides 28,000 µF with ±20% tolerance and a maximum ripple current of 6.2 A at 20 kHz and 85 °C. The capacitor delivers up to 20 joules of energy storage in a 0.5-inch height, supports a 50-year life at 45 °C, and withstands up to 80,000 feet altitude. Its ESL is less than 30 nH at 1 MHz, and the operating temperature range is -55 °C to +85 °C for voltages up to 250 Vdc.
28000µF 7.5V Aluminum Electrolytic Capacitors FlatPack, Tabbed 50mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 28000µF 7R5V
CAP ALUM 28000UF 20% 7.5V FLTPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP283M7R5EA1D | MLP283M7R5EA1D-ND | 2002-MLP283M7R5EA1D | MLP283M7R5EA1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 28000 microF | 28000 microF | 28000 microF | 28000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |