The MLP283M7R5EA1B is a 28,000 µF, 7.5 Vdc aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a 2.0 inch case length, weighs 42 g typical, and features mounting tabs with 18 AWG copper wire terminals. The capacitor operates from -55°C to +85°C, with a maximum ESR of 50 mΩ at 25°C and a ripple current rating of 5.8 A at 85°C without a heatsink. It delivers up to 20 joules of energy storage in a 0.5-inch profile and has a 50-year life at +45°C with a hermetically welded seal. Thermal resistance from case to ambient is 1.9 °C/W when uninsulated. ESL is less than 30 nH at 1 MHz, and it meets MIL-STD-202 and IEC 60068-2-6 vibration standards. Capacitance tolerance is ±20%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP283M7R5EA1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |