The MLP283M7R5EA0B is a 28,000 µF, 7.5 Vdc aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a 2.0-inch case length, weighs 42 g typical, and features a low-profile box shape with mounting tabs for surface mounting. The capacitor supports a temperature range of -55°C to +85°C, offers a capacitance tolerance of ±20%, and has a maximum ESR of 50 mΩ at 25°C and 120 Hz. Ripple current capability at 85°C is 5.8 A, which doubles when heatsinked. Endurance life is rated for 2000 hours at full load and 85°C, with a projected 50-year life at 45°C. The case is aluminum, terminals are 18 AWG copper wire with tin-lead electroplate, and the device complies with MIL-STD-202 vibration testing. ESL is less than 30 nH measured at 1 MHz.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP283M7R5EA0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |